Home >  Security  >  Motion Detectors  >  PEPPERL & FUCHS  >  RADEC-M

RADEC-M

Manufactured by PEPPERL & FUCHS

PEPPERL & FUCHS RADEC-M 0
PEPPERL & FUCHS RADEC-M 1
representative photo
click to zoom
Weight: 0.40 lbs
Estimated Value - 187.00
Save as much as 52%
Last Value Update: 8/12/2022
Product Description
Warranty
  • RADECM
  • RADAR MOTION SENSOR
  • 2000 X 4500 MM SENSING RANGE
  • 0.1M/S DETECTION SPEED
  • 0-90 DEGREE SETTING ANGLE (5 DEGREE INCREMENTS)
  • 24.15-24.25 GHZ K-BAND
  • 12-36 VDC / 12-28 VAC
  • NO/NC SWITCHING
  • RELAY OUTPUT
  • 2.5 M CONNECTION CABLE
  • BLACK HOUSING
  • IP54
  • 214959
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RADEC-M, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PEPPERL & FUCHS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$150.00
Available To Order

Radwell Independent Supply Chain New Level 1

$150.00
SKU: 43011207
Call 800.884.5500 for current Lead Time
Save Up To $37.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$113.00
In-Stock

Surplus Never Used Original Packaging

$113.00
SKU: 43011208
Save Up To $74.00!
2 in UK!

Surplus Never Used Radwell Packaging

$98.00
SKU: 43011209
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$90.00
SKU: 43011210
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to RADEC-M, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.