Home >  Drives  >  Drive Interface/Operator  >  PEPPERL & FUCHS  >  IRI-KHD2-4HB6

IRI-KHD2-4HB6

Manufactured by PEPPERL & FUCHS

PEPPERL & FUCHS IRI-KHD2-4HB6 0
PEPPERL & FUCHS IRI-KHD2-4HB6 1
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 18,000.00
Save as much as 72%
Last Value Update: 10/26/2022
Product Description
Alternate Part Numbers
Warranty
  • IRIKHD24HB6
  • CONTROL INTERFACE UNIT
  • FOR PROFIBUS DP
  • READING HEADS MAX 4
  • 18-30 VDC
  • 250 MA
  • 6W
  • IP20
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to IRI-KHD2-4HB6, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PEPPERL & FUCHS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$13,500.00
SKU: 4495678
Save Up To $4,500.00!
Additional quantities available with standard lead time.
1 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$10,260.00
SKU: 4495679
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$8,910.00
SKU: 4495680
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$8,100.00
SKU: 4495681
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
$4,990.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to IRI-KHD2-4HB6, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.