Home >  Sensors & Switches  >  Fiber Optic Cable  >  PEPPERL & FUCHS  >  FE-B2B-5

FE-B2B-5

Manufactured by PEPPERL & FUCHS

representative photo
click to zoom
Weight: 0.38 lbs
Estimated Value - 384.00
Save as much as 54%
Last Value Update: 1/1/2009
Product Description
Warranty
  • FEB2B5
  • DISCONTINUED BY MANUFACTURER
  • FIBER OPTIC CABLE
  • COMPATIBLE AMPLIFIERS
  • 37 MM SENSING RANGE
  • 61-1/2 INCH TOTAL LENGTH
  • SINGLE TO DOUBLE TAIL
  • INTERLOCKING STAINLESS STEEL JACKET
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FE-B2B-5, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PEPPERL & FUCHS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$291.00
Available To Order

Radwell Independent Supply Chain New Level 1

$291.00
SKU: 205254
Call 800.884.5500 for current Lead Time
Save Up To $93.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$218.00
In-Stock

Surplus Never Used Original Packaging

$218.00
SKU: 205255
Save Up To $166.00!
1 in US!

Surplus Never Used Radwell Packaging

$189.00
SKU: 205256
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$175.00
SKU: 205257
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to FE-B2B-5, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.