Home >  Pneumatics  >  Pneumatic Fitting & Accessories  >  PARKER  >  3101 04 09

3101 04 09

Manufactured by PARKER LEGRIS

PARKER 3101 04 09 0
PARKER 3101 04 09 1
representative photo
click to zoom
Weight: 0.02 lbs
Estimated Value - 9.48
Save as much as 46%
Last Value Update: 6/16/2022
Product Description
Warranty
  • 31010409
  • PNEUMATIC FITTING
  • SERIES: LF3000
  • STUD FITTING
  • M3 MALE BSPP
  • METRIC THREAD
  • 4 MM DIAMETER
  • M3X0.5
  • PUSH-IN FITTING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 3101 04 09, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PARKER

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$8.53
Available

Radwell Independent Supply Chain New Level 1

$8.53
SKU: 23331829
1-4 Weeks
Save Up To $0.95!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$5.55
In-Stock

Surplus Never Used Original Packaging

$6.40
SKU: 23331830
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$5.55
SKU: 23331831
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $3.93!
10 in UK!

Previously Used / Radwell Certified

$5.12
SKU: 23331832
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 3101 04 09, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.