Home >  Machine Parts  >  Hose and Tubing  >  PARKER  >  6625-40-00

6625-40-00

Manufactured by PARKER HANNIFIN

PARKER 6625-40-00 0
PARKER 6625-40-00 1
representative photo
click to zoom
Weight: 0.40 lbs
Estimated Value - 84.00
Save as much as 50%
Last Value Update: 2/18/2015
Product Description
Warranty
  • 66254000
  • TUBE FITTING END CAP
  • 40MM
  • BLACK
  • 1-1/2
  • 232 PSI / 15
  • 9 BAR
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6625-40-00, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PARKER

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$84.00
Available

Radwell Independent Supply Chain New Level 1

$84.00
SKU: 48552680
1-4 Weeks
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$59.00
In-Stock

Surplus Never Used Original Packaging

$59.00
SKU: 48552681
Ships in 24 hours
Save Up To $25.00!
10 in US!

Surplus Never Used Radwell Packaging

$46.00
SKU: 48552682
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$42.00
SKU: 48552683
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 6625-40-00, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.