Home >  Drives  >  Drive Cable and Accessory  >  PARKER  >  87-014030-02A

87-014030-02A

Manufactured by PARKER COMPUMOTOR

PARKER 87-014030-02A 0
PARKER 87-014030-02A 1
PARKER 87-014030-02A 2
representative photo
click to zoom
Weight: 4.01 lbs
Estimated Value - $740.00
Save as much as 50 %
Last Value Update: 7/15/2021
Product Description
Warranty
  • 8701403002A
  • DISCONTINUED BY MANUFACTURER
  • DRIVE
  • STEPPER MOTOR CONTROLLER
  • 120 VAC
  • 50/60 HZ
  • MAGNETIC LABEL ONLY
  • FOR ZETA4 SERVO DRIVE
If you need a specific firmware or series relating to 87-014030-02A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for PARKER
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$444.00

Surplus Never Used Original Packaging

$555.00
SKU: 212479
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$481.00
SKU: 212480
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$444.00
SKU: 212481
Ships in 24 hours
Save Up To $296.00!
o
Rush Available
4 in US!
If you need a specific firmware or series relating to 87-014030-02A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.