Home >  Controls & Indicators  >  CPU/Control Board  >  OVERHEAD DOOR  >  106593-0013

106593-0013

Manufactured by OVERHEAD DOOR

OVERHEAD DOOR 106593-0013 0
OVERHEAD DOOR 106593-0013 1
representative photo
click to zoom
Weight: 0.75 lbs
Estimated Value - 700.00
Save as much as 54%
Last Value Update: 6/15/2020
Product Description
Warranty
  • 1065930013
  • DISCONTINUED BY MANUFACTURER
  • PC BOARD
  • GARAGE DOOR CONTROL ASSEMBLY
  • MODEL ACB 2.0
  • 390 MHZ FREQUENCY
  • STAND-OFF MOUNT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 106593-0013, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OVERHEAD DOOR

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$455.00
In-Stock

Surplus Never Used Original Packaging

$525.00
SKU: 4857016
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$455.00
SKU: 4857017
Save Up To $245.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Previously Used / Radwell Certified

$420.00
SKU: 4857018
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$320.00
Average Delivery 5-20 Days
$320.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 106593-0013, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.