Home >  Controls & Indicators  >  Time Delay Relay  >  ORBIS CORP  >  OB172012N

OB172012N

Manufactured by ORBIS CORP

representative photo
click to zoom
Weight: 0.25 lbs
Estimated Value - $201.00
Save as much as 50 %
Last Value Update: 4/3/2017
Product Description
Warranty
  • OB172012N
  • DIGITAL TIME SWITCH 10-16A 3P+N 230VAC 50-60HZ
If you need a specific firmware or series relating to OB172012N, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for ORBIS CORP
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$201.00

Radwell Independent Supply Chain New Level 1

$201.00
SKU: 74129955
1-4 Weeks
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$100.50

Surplus Never Used Original Packaging

$140.70
SKU: 74129956
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $60.30!
4 in UK!

Surplus Never Used Radwell Packaging

$110.50
SKU: 74129957
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$100.50
SKU: 74129958
2-10 Days
Ships from Newcastle Under Lyme, UK
Save Up To $100.50!
o
Rush Available
1 in UK!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to OB172012N, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.