Home >  PLCs/Machine Control  >  VDC Logic I/O Module  >  OPTO 22  >  IDC24

IDC24

Manufactured by OPTO 22

OPTO 22 IDC24 0
OPTO 22 IDC24 1
representative photo
click to zoom
Weight: 0.05 lbs
Estimated Value - 46.00
Save as much as 48%
Last Value Update: 3/16/2022
Product Description
Warranty
  • IDC24
  • I/O MODULE
  • CURRENT RATING
  • 18MA
  • PRODUCT RANGE
  • ACCESSORY TYPE
  • DC INPUT MODULE
  • EXTERNAL DEPTH
  • 15.2MM
  • EXTERNAL WIDTH
  • 43.2MM
  • FOR USE WITH
  • PROXIMITY
  • LIMIT
  • SELECTOR
  • PUSH BUTTON
  • PHOTOELECTRIC SWITCHES & TTL COMPATIBLE DEVICES ROHS COMPLIANT
  • YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to IDC24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OPTO 22

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$40.00
In-Stock

Radwell Independent Supply Chain New Level 1

$40.00
SKU: 29069
Save Up To $6.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
15 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$24.00
In-Stock

Surplus Never Used Original Packaging

$30.00
SKU: 29070
Save Up To $16.00!
Order Before 3PM
Order Before 3PM ET
6 in US!

Surplus Never Used Radwell Packaging

$26.00
SKU: 29071
Save Up To $20.00!
Order Before 3PM
Order Before 3PM ET
25 in US!

Previously Used / Radwell Certified

$24.00
SKU: 29072
Save Up To $22.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
137 in US!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to IDC24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.