Home >  Sensors & Switches  >  Laser Gauging System  >  OMRON  >  Z500-SW6

Z500-SW6

Manufactured by OMRON

representative photo
click to zoom
Weight: 32.00 lbs
Estimated Value - 31,650.00
Save as much as 63%
Last Value Update: 3/15/2015
Product Description
Warranty
  • Z500SW6
  • LASER SENSOR HEAD 658NM W/0.5METER CABLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to Z500-SW6, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$23,764.00
In-Stock

Radwell Independent Supply Chain New Level 1

$23,764.00
SKU: 1277899
Call 800.884.5500 for current Lead Time
Save Up To $7,886.00!
Additional quantities available with standard lead time.
1 in UK!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$17,823.00
SKU: 1277900
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$15,447.00
SKU: 1277901
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$14,258.00
SKU: 1277902
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$11,835.00
Average Delivery 5-20 Days
Call For Pricing
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to Z500-SW6, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.