Home >  Power Supplies  >  Power Supply  >  OMRON  >  S82J-30024

S82J-30024

Manufactured by OMRON

OMRON S82J-30024 0
OMRON S82J-30024 1
representative photo
click to zoom
Weight: 3.99 lbs
Estimated Value - 1,350.00
Save as much as 87%
Last Value Update: 6/18/2020
Product Description
Warranty
  • S82J30024
  • DISCONTINUED BY MANUFACTURER
  • POWER SUPPLY
  • 1 PHASE
  • 100 TO 240 VAC INPUT
  • 336 W OUTPUT POWER
  • 1 OUTPUT
  • 24 VDC OUTPUT
  • 14 AMP OUTPUT
  • DIN RAIL MOUNT
If you need a specific firmware or series relating to S82J-30024, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for OMRON
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$192.00

Surplus Never Used Original Packaging

$1,013.00
SKU: 205045
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$878.00
SKU: 205046
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$192.00
SKU: 205047
Ships in 24 hours
Save Up To $1,158.00!
o
Rush Available
4 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$180.00
Average Delivery 2-10 Days
$180.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to S82J-30024, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.