Home >  Servo Products  >  Servo Drive/Servo Control  >  OMRON  >  R88D-UA12V

R88D-UA12V

Manufactured by OMRON

OMRON R88D-UA12V 0
OMRON R88D-UA12V 1
representative photo
click to zoom
Weight: 2.58 lbs
Estimated Value - 4,180.00
Save as much as 69%
Last Value Update: 8/17/2020
Product Description
Warranty
  • R88DUA12V
  • DISCONTINUED BY MANUFACTURER
  • SERVO DRIVE
  • 400 W
  • 200-230 VAC
  • 50/60 HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to R88D-UA12V, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$2,508.00
In-Stock

Surplus Never Used Original Packaging

$3,135.00
SKU: 39695
Save Up To $1,045.00!
Order Before 3PM
Order Before 3PM ET
2 in US!
1 in UK!

Surplus Never Used Radwell Packaging

$2,717.00
SKU: 39696
Save Up To $1,463.00!
1 in UK!

Previously Used / Radwell Certified

$2,508.00
SKU: 39697
Save Up To $1,672.00!
o
Rush Available
1 in US!
2 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$1,300.00
Average Delivery 5-20 Days
$1,300.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to R88D-UA12V, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.