Home >  Panel Accessories  >  Relay/Socket  >  OMRON  >  MY4N AC110/120 (S)

MY4N AC110/120 (S)

Manufactured by OMRON

OMRON MY4N AC110/120 (S) 0
OMRON MY4N AC110/120 (S) 1
representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - 76.00
Save as much as 50%
Last Value Update: 9/1/2022
Product Description
Alternate Part Numbers
Warranty
  • MY4NAC110120S
  • MINIATURE POWER RELAY
  • MY SERIES
  • PLUG-IN TERMINALS
  • STANDARD MODEL
  • 4-POLE
  • SINGLE
  • W/ OPERATION INDICATOR
  • 110/120 VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to MY4N AC110/120 (S), we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$62.00
In-Stock

Radwell Independent Supply Chain New Level 1

$62.00
SKU: 509003
Save Up To $14.00!
Additional quantities available with standard lead time.
153 in US!
9 in CA!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$38.00
In-Stock

Surplus Never Used Original Packaging

$47.00
SKU: 509004
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$41.00
SKU: 509005
Save Up To $35.00!
1 in US!

Previously Used / Radwell Certified

$38.00
SKU: 509006
Save Up To $38.00!
o
Rush Available
140 in US!
28 in CA!
9 in UK!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to MY4N AC110/120 (S), we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.