Home >  Panel Accessories  >  Relay/Socket  >  OMRON  >  MK3P5-S-AC240

MK3P5-S-AC240

Manufactured by OMRON

OMRON MK3P5-S-AC240 0
OMRON MK3P5-S-AC240 1
representative photo
click to zoom
Weight: 0.18 lbs
Estimated Value - 42.00
Save as much as 38%
Last Value Update: 4/19/2021
Product Description
Alternate Part Numbers
Warranty
  • MK3P5SAC240
  • DISCONTINUED BY MANUFACTURER
  • POWER RELAY
  • MK SERIES
  • 240 VAC COIL
  • 3-POLE DOUBLE-THROW CONTACTS
  • 10 AMP RATING
  • 11 PIN OCTAL TERMINATION
  • SOCKET MOUNT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to MK3P5-S-AC240, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$26.00
In-Stock

Surplus Never Used Original Packaging

$32.00
SKU: 29382
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$28.00
SKU: 29383
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$26.00
SKU: 29384
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $16.00!
o
Rush Available
1 in UK!
If you need a specific firmware or series relating to MK3P5-S-AC240, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.