Home >  Panel Accessories  >  Relay/Socket  >  OMRON  >  LY2-AC100/110

LY2-AC100/110

Manufactured by OMRON

OMRON LY2-AC100/110 0
OMRON LY2-AC100/110 1
OMRON LY2-AC100/110 2
representative photo
click to zoom
Weight: 0.02 lbs
Estimated Value - 17.00
Save as much as 47%
Last Value Update: 6/2/2022
Product Description
Alternate Part Numbers
Warranty
  • LY2AC100110
  • RELAY
  • GENERAL PURPOSE
  • 8BLADE
  • DPDT
  • 12AMP 240VAC
  • 10AMP 240VAC
  • COIL 110-110VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to LY2-AC100/110, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$15.00
In-Stock

Radwell Independent Supply Chain New Level 1

$15.00
SKU: 29356
Ships Same Day
Save Up To $2.00!
Additional quantities available with standard lead time.
7 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$9.00
In-Stock

Surplus Never Used Original Packaging

$12.00
SKU: 29357
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$9.75
SKU: 29358
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $7.25!
17 in UK!

Previously Used / Radwell Certified

$9.00
SKU: 29359
Ships in 24 hours
Save Up To $8.00!
o
Rush Available
6 in US!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to LY2-AC100/110, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.