Home >  Controls & Indicators  >  Timer/Counter  >  OMRON  >  H3CR-A8 AC24-48/DC12-48

H3CR-A8 AC24-48/DC12-48

Manufactured by OMRON

representative photo
click to zoom
Weight: 0.18 lbs
Estimated Value - 159.00
Save as much as 52%
Last Value Update: 9/14/2021
Product Description
Alternate Part Numbers
Warranty
  • H3CRA8AC2448DC1248
  • SOLID-STATE TIMER
  • MULTI-FUNCTION
  • NO-VOLTAGE INPUT
  • 8-PIN
  • DPDT RELAY OUTPUT
  • 0.05 SEC - 300 HOURS
  • 24-48 V AC (50/60 HZ)
  • 12-48 V DC
If you need a specific firmware or series relating to H3CR-A8 AC24-48/DC12-48, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for OMRON
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$128.00

Radwell Independent Supply Chain New Level 1

$128.00
SKU: 513913
Ships Same Day
Save Up To $31.00!
Additional quantities available with standard lead time.
13 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$77.00

Surplus Never Used Original Packaging

$96.00
SKU: 513914
Ships in 24 hours
Save Up To $63.00!
44 in US!
2 in UK!

Surplus Never Used Radwell Packaging

$84.00
SKU: 513915
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$77.00
SKU: 513916
Ships in 24 hours
Save Up To $82.00!
o
Rush Available
19 in US!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to H3CR-A8 AC24-48/DC12-48, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.