Home >  Panel Accessories  >  Relay/Socket  >  OMRON  >  G6B-4CB-DC24

G6B-4CB-DC24

Manufactured by OMRON

OMRON G6B-4CB-DC24 0
OMRON G6B-4CB-DC24 1
representative photo
click to zoom
Weight: 0.22 lbs
Estimated Value - 424.00
Save as much as 55%
Last Value Update: 7/29/2020
Product Description
Alternate Part Numbers
Warranty
  • G6B4CBDC24
  • RELAY TERMINAL BLOCK
  • 4X SPDT
  • 5 AMP
  • 24 VDC
  • COIL
  • GENERAL PURPOSE RELAYS COMPACT TERMINAL RELAY
  • DIN TRACK OR SCREW MOUNTING
  • PHILLIPS SCREW TERMINALS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to G6B-4CB-DC24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$318.00
Available To Order

Radwell Independent Supply Chain New Level 1

$318.00
SKU: 29093
1-12 Weeks
Call 800.884.5500 For Current Lead Time
Non-Cancelable/Non-Returnable
Save Up To $106.00!
Must Purchase Minimum Quantity Of 10
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$191.00
In-Stock

Surplus Never Used Original Packaging

$239.00
SKU: 29094
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$207.00
SKU: 29095
2-5 Days
Ships from United Kingdom
Save Up To $217.00!
4 in UK!

Previously Used / Radwell Certified

$191.00
SKU: 29096
2-10 Days
Save Up To $233.00!
o
Rush Available
2 in US!
If you need a specific firmware or series relating to G6B-4CB-DC24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.