Home >  Panel Accessories  >  Relay/Socket  >  OMRON  >  G3DZ-2R6PL DC24

G3DZ-2R6PL DC24

Manufactured by OMRON

OMRON G3DZ-2R6PL DC24 0
OMRON G3DZ-2R6PL DC24 1
representative photo
click to zoom
Weight: 0.02 lbs
Estimated Value - 41.00
Save as much as 49%
Last Value Update: 9/14/2021
Product Description
Alternate Part Numbers
Warranty
  • G3DZ2R6PLDC24
  • SOLID STATE RELAY
  • PCB TERMINAL
  • 4-PINI
  • SPST-NO
  • 0.6A
  • 24VDC
If you need a specific firmware or series relating to G3DZ-2R6PL DC24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for OMRON
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$35.00

Radwell Independent Supply Chain New Level 1

$35.00
SKU: 493432
1-4 Weeks
Non-Cancelable/Non-Returnable
Save Up To $6.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$21.00

Surplus Never Used Original Packaging

$27.00
SKU: 493433
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$23.00
SKU: 493434
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$21.00
SKU: 493435
2-10 Days
Save Up To $20.00!
o
Rush Available
17 in US!
If you need a specific firmware or series relating to G3DZ-2R6PL DC24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.