Home >  Panel Accessories  >  Relay/Socket  >  OMRON  >  G2R-2-DC24

G2R-2-DC24

Manufactured by OMRON

OMRON G2R-2-DC24 0
OMRON G2R-2-DC24 1
representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - $8.00
Save as much as 40 %
Last Value Update: 1/18/2021
Product Description
Alternate Part Numbers
Warranty
  • G2R2DC24
  • POWER RELAY
  • 5AMP
  • 24VDC
  • G2R SERIES
  • THROUGH HOLE
  • NON LATCHING
If you need a specific firmware or series relating to G2R-2-DC24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for OMRON
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$8.00

Radwell Independent Supply Chain New Level 1

$8.00
SKU: 493136
Ships Same Day
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
55 in US!
33 in UK!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$4.80

Surplus Never Used Original Packaging

$6.00
SKU: 493137
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $2.00!
1 in UK!

Surplus Never Used Radwell Packaging

$5.20
SKU: 493138
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$4.80
SKU: 493139
Ships in 24 hours
Save Up To $3.20!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
78 in US!
32 in UK!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to G2R-2-DC24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.