Home >  Components  >  Resistor  >  OMRON  >  ERF-150WJ700

ERF-150WJ700

Manufactured by OMRON

OMRON ERF-150WJ700 0
OMRON ERF-150WJ700 1
representative photo
click to zoom
Weight: 0.05 lbs
Estimated Value - 59.00
Save as much as 51%
Last Value Update: 10/29/2020
Product Description
Warranty
  • ERF150WJ700
  • BRAKING RESISTOR
  • 70 OHM
  • FOR 200 VAC DRIVES
  • (2.2KW)
  • (EQUIVALENT TO 3G3IV-PERF150WJ700)
If you need a specific firmware or series relating to ERF-150WJ700, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for OMRON
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$47.00

Radwell Independent Supply Chain New Level 1

$47.00
SKU: 25530948
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $12.00!
Additional quantities available with standard lead time.
3 in UK!
If you need a specific firmware or series relating to ERF-150WJ700, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.