Home >  Sensors & Switches  >  Photoelectric  >  OMRON  >  E3Z-L61

E3Z-L61

Manufactured by OMRON

OMRON E3Z-L61 0
OMRON E3Z-L61 1
representative photo
click to zoom
Weight: 0.14 lbs
Estimated Value - 347.00
Save as much as 54%
Last Value Update: 11/30/2022
Product Description
Warranty
  • E3ZL61
  • SENSOR
  • DIFFUSE-REFLECTIVE
  • 90 MM SENSING
  • 12-24 VDC
  • 1 MS RESPONSE
  • NPN DARK-ON/ LIGHT-ON SELECTABLE
  • 2 METER CABLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to E3Z-L61, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$262.00
Available To Order

Radwell Independent Supply Chain New Level 1

$262.00
SKU: 39922
Call 800.884.5500 For Current Lead Time
Save Up To $85.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$158.00
In-Stock

Surplus Never Used Original Packaging

$197.00
SKU: 39923
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$171.00
SKU: 39924
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$158.00
SKU: 39925
Save Up To $189.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
4 in US!
1 in CA!
If you need a specific firmware or series relating to E3Z-L61, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.