Home >  Sensors & Switches  >  Photoelectric  >  OMRON  >  E3X-NT26

E3X-NT26

Manufactured by OMRON

OMRON E3X-NT26 0
OMRON E3X-NT26 1
representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - 580.00
Save as much as 40%
Last Value Update: 1/21/2021
Product Description
Warranty
  • E3XNT26
  • DISCONTINUED BY MANUFACTURER
  • AUTO-TUNING FIBER-OPTIC SENSOR
  • HIGH PERFORMANCE DC AMPLIFIER WITH PUSHBUTTON SENSITIVITY ADJUSTMENT
  • PULSE MODULATED RED LED (680 NM)
  • LIGHT-ON
  • DARK-ON (SWITCH SELECTABLE)
  • D 100 MA
  • 30 VDC MAX
  • SINGLE CHANNEL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to E3X-NT26, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$348.00
In-Stock

Surplus Never Used Original Packaging

$435.00
SKU: 194453
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$377.00
SKU: 194454
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$348.00
SKU: 194455
Save Up To $232.00!
o
Rush Available
3 in US!
If you need a specific firmware or series relating to E3X-NT26, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.