Home >  Sensors & Switches  >  Photoelectric  >  OMRON  >  E3X-A41

E3X-A41

Manufactured by OMRON

OMRON E3X-A41 0
OMRON E3X-A41 1
OMRON E3X-A41 2
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 200.00
Save as much as 52%
Last Value Update: 6/5/2022
Product Description
Warranty
  • E3XA41
  • DISCONTINUED BY MANUFACTURER
  • PHOTOELECTRIC SENSOR
  • PNP
  • 10/30 VDC
  • W/ 2 METER CABLE
  • POSSIBLE REPLACEMENT E3X-NA41
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to E3X-A41, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$97.00
In-Stock

Surplus Never Used Original Packaging

$150.00
SKU: 499106
Save Up To $50.00!
Order Before 3PM
Order Before 3PM ET
2 in US!
1 in UK!

Surplus Never Used Radwell Packaging

$130.00
SKU: 499107
Save Up To $70.00!
Order Before 3PM
Order Before 3PM ET
29 in US!

Previously Used / Radwell Certified

$97.00
SKU: 499108
Save Up To $103.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
67 in US!
5 in CA!
4 in UK!
If you need a specific firmware or series relating to E3X-A41, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.