Home >  Sensors & Switches  >  Proximity Switch  >  OMRON  >  E2E-CR8B1

E2E-CR8B1

Manufactured by OMRON

OMRON E2E-CR8B1 0
OMRON E2E-CR8B1 1
representative photo
click to zoom
Weight: 0.11 lbs
Estimated Value - 165.00
Save as much as 40%
Last Value Update: 5/15/2019
Product Description
Warranty
  • E2ECR8B1
  • DISCONTINUED BY MANUFACTURER
  • PROXIMITY SWITCH
  • 12-24 VDC
  • 2 METER CABLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available to Order
If you need a specific firmware or series relating to E2E-CR8B1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$126.00
SKU: 494620
Save Up To $39.00!
1 in US!

Surplus Never Used Radwell Packaging

$109.00
SKU: 494621
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$99.00
SKU: 494622
Save Up To $66.00!
o
Rush Available
1 in CA!
If you need a specific firmware or series relating to E2E-CR8B1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.