Home >  Safety Systems  >  Safety Interlock Switch  >  OMRON  >  D4DS-3AFS

D4DS-3AFS

Manufactured by OMRON

representative photo
click to zoom
Weight: 0.25 lbs
Estimated Value - $220.00
Save as much as 40 %
Last Value Update: 4/18/2019
Product Description
Warranty
  • D4DS3AFS
  • DISCONTINUED BY MANUFACTURER
  • SAFETY SWITCH
  • 1/2-14 NPT
  • 2 NC
If you need a specific firmware or series relating to D4DS-3AFS, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for OMRON
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$132.00

Surplus Never Used Original Packaging

$165.00
SKU: 465595
Ships in 24 hours
Save Up To $55.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$143.00
SKU: 465596
Ships in 24 hours
Save Up To $77.00!
Order Before 3PM
Order Before 3PM ET
2 in US!

Previously Used / Radwell Certified

$132.00
SKU: 465597
2-10 Days
Save Up To $88.00!
o
Rush Available
3 in US!
If you need a specific firmware or series relating to D4DS-3AFS, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.