Home >  Conveyor  >  Conveyor Roller  >  OMRON  >  D4A-E20

D4A-E20

Manufactured by OMRON

representative photo
click to zoom
Weight: 0.63 lbs
Estimated Value - 48.00
Save as much as 46%
Last Value Update: 9/14/2021
Radwell Verified Substitute Option
Product Description
Alternate Part Numbers
Warranty
  • D4AE20
  • LIMIT ACTUATOR
  • FORK ROLLER LEVER
  • BOTH FRONT
  • STAINLESS STEEL
If you need a specific firmware or series relating to D4A-E20, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for OMRON
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$42.00

Radwell Independent Supply Chain New Level 1

$42.00
SKU: 1207068
Ships Same Day
Save Up To $6.00!
Additional quantities available with standard lead time.
6 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$32.00

Surplus Never Used Original Packaging

$32.00
SKU: 1207069
Ships in 24 hours
Save Up To $16.00!
4 in US!

Surplus Never Used Radwell Packaging

$28.00
SKU: 1207070
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$26.00
SKU: 1207071
Call 800.884.5500 for Availability
BEST VALUE
Radwell's Verified Substitutes include our 3-year warranty
Available
If you need a specific firmware or series relating to D4A-E20, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.