Home >  PLCs/Machine Control  >  PLC Module/Rack  >  OMRON  >  CQM1-PA203

CQM1-PA203

Manufactured by OMRON

OMRON CQM1-PA203 0
OMRON CQM1-PA203 1
OMRON CQM1-PA203 2
representative photo
click to zoom
Weight: 0.90 lbs
Estimated Value - 1,250.00
Save as much as 78%
Last Value Update: 7/8/2021
Product Description
Alternate Part Numbers
Warranty
  • CQM1PA203
  • DISCONTINUED BY MANUFACTURER
  • PLC POWER SUPPLY
  • 100 VAC / 240 VAC
  • 50 HZ / 60 HZ
  • 60 VA
  • OUTPUT: 5 VDC W/ 3.6 AMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CQM1-PA203, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$1,250.00
In-Stock

Radwell Independent Supply Chain New Level 1

$1,250.00
SKU: 497645
3 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$321.00
In-Stock

Surplus Never Used Original Packaging

$938.00
SKU: 497646
Save Up To $312.00!
18 in US!

Surplus Never Used Radwell Packaging

$813.00
SKU: 497647
Save Up To $437.00!
2 in UK!

Previously Used / Radwell Certified

$321.00
SKU: 497648
Save Up To $929.00!
o
Rush Available
106 in US!
8 in CA!
84 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$270.00
Average Delivery 5-20 Days
$270.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to CQM1-PA203, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.