Home >  PLCs/Machine Control  >  PLC Module/Rack  >  OMRON  >  C200H-BP002

C200H-BP002

Manufactured by OMRON

OMRON C200H-BP002 0
OMRON C200H-BP002 1
OMRON C200H-BP002 2
representative photo
click to zoom
Weight: 1.28 lbs
Estimated Value - 320.00
Save as much as 72%
Last Value Update: 5/22/2018
Product Description
Warranty
  • C200HBP002
  • DISCONTINUED BY MANUFACTURER
  • PRO-CON BASE. RISER HI PROFILE. 190 MM X 95 MM
  • ACCESSORY RISER HIGH PROFILE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to C200H-BP002, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$90.00
In-Stock

Surplus Never Used Original Packaging

$115.00
SKU: 497371
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$103.00
SKU: 497372
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$90.00
SKU: 497373
Save Up To $230.00!
o
Rush Available
4 in US!
If you need a specific firmware or series relating to C200H-BP002, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.