Home >  PLCs/Machine Control  >  PLC Module/Rack  >  OMRON  >  C200H-B7A01

C200H-B7A01

Manufactured by OMRON

OMRON C200H-B7A01 0
OMRON C200H-B7A01 1
representative photo
click to zoom
Weight: 0.13 lbs
Estimated Value - 820.00
Save as much as 71%
Last Value Update: 5/22/2018
Product Description
Warranty
  • C200HB7A01
  • DISCONTINUED BY MANUFACTURER
  • B7A INTERFACE OUTPUT
  • SAFETY RELAYS B7A INTERFACE OUTPUT
  • C200H-B7AO1
If you need a specific firmware or series relating to C200H-B7A01, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for OMRON
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$244.00

Surplus Never Used Original Packaging

$615.00
SKU: 216489
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$533.00
SKU: 216490
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$244.00
SKU: 216491
Ships in 24 hours
Save Up To $576.00!
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$240.00
Average Delivery 2-10 Days
$240.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to C200H-B7A01, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.