Home >  PLCs/Machine Control  >  PLC Module/Rack  >  OMRON  >  C16PIA

C16PIA

Manufactured by OMRON

representative photo
click to zoom
Weight: 1.38 lbs
Estimated Value - $940.00
Save as much as 63 %
Last Value Update: 4/15/2020
Product Description
Warranty
  • C16PIA
  • DISCONTINUED BY MANUFACTURER
  • PLC INPUT
  • 16-POINT
  • 100-120 V AC
  • 50/60 HZ
If you need a specific firmware or series relating to C16PIA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for OMRON
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$564.00

Surplus Never Used Original Packaging

$705.00
SKU: 22317
Ships in 24 hours
Save Up To $235.00!
Order Before 3PM
Order Before 3PM ET
3 in US!

Surplus Never Used Radwell Packaging

$611.00
SKU: 22318
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$564.00
SKU: 22319
2-10 Days
Save Up To $376.00!
o
Rush Available
3 in US!
If you need a specific firmware or series relating to C16PIA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.