Home >  Sensors & Switches  >  Microswitch/Miniature Switch  >  OMRON  >  B3J-1300

B3J-1300

Manufactured by OMRON

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 5.13
Save as much as 46%
Last Value Update: 9/1/2022
Product Description
Warranty
  • B3J1300
  • TACTILE SWITCH
  • CIRCUITRY:SPST-NO
  • OPERATING FORCE:1.27N
  • CONTACT VOLTAGE DC NOM:24V
  • CONTACT CURRENT MAX:50MA
  • ACTUATION TYPE:TOP
  • SWITCH TERMINALS:P
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to B3J-1300, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$4.61
In-Stock

Radwell Independent Supply Chain New Level 1

$4.61
SKU: 1212123
Save Up To $0.51!
Additional quantities available with standard lead time.
24 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$3.00
In-Stock

Surplus Never Used Original Packaging

$3.46
SKU: 1212124
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$3.00
SKU: 1212125
Save Up To $2.13!
Order Before 3PM
Order Before 3PM ET
13 in US!

Previously Used / Radwell Certified

$2.77
SKU: 1212126
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to B3J-1300, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.