Home >  Sensors & Switches  >  Microswitch/Miniature Switch  >  OMRON  >  B3F-1052

B3F-1052

Manufactured by OMRON

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 0.56
Save as much as 46%
Last Value Update: 9/1/2022
Product Description
Warranty
  • B3F1052
  • SWITCH TACTILE
  • SPST-NO
  • 0.05A
  • 24V
  • 6X6 MM
  • 7.3 MM HEIGHT OFF PCB
  • THROUGH HOLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to B3F-1052, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$0.51
In-Stock

Radwell Independent Supply Chain New Level 1

$0.51
SKU: 464247
Save Up To $0.06!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
1 in US!
15 in EU!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$0.38
SKU: 464248
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$0.33
SKU: 464249
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$0.30
SKU: 464250
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to B3F-1052, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.