Home >  Motors/GearBox/Clutch  >  Clutch Brake  >  OGURA CLUTCH  >  20B-90V-HUB

20B-90V-HUB

Manufactured by OGURA CLUTCH

representative photo
click to zoom
Weight: 2.65 lbs
Estimated Value - 300.00
Save as much as 40%
Last Value Update: 7/24/2015
Product Description
Warranty
  • 20B90VHUB
  • DISCONTINUED BY MANUFACTURER
  • BRAKE
  • STAINLESS STEEL
  • HUB 90V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 20B-90V-HUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OGURA CLUTCH

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$228.00
SKU: 55251513
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$198.00
SKU: 55251514
If ordered within
Save Up To $102.00!
Order Before 3PM
Order Before 3PM ET
2 in US

Previously Used / Radwell Certified

$180.00
SKU: 55251515
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 20B-90V-HUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.