Home >  Valves  >  Solenoid Valve  >  ODE VALVE  >  21EN4K0B105-8W-24VDC

21EN4K0B105-8W-24VDC

Manufactured by ODE VALVE

representative photo
click to zoom
Weight: 1.21 lbs
Estimated Value - 206.00
Save as much as 52%
Last Value Update: 4/17/2019
Product Description
Warranty
  • 21EN4K0B1058W24VDC
  • SOLENOID VALVE
  • 2-WAY NORMALLY CLOSED
  • 21EN MULTIPURPOSE
  • BRASS
  • 24 VDC
  • PIPE SIZE (NPT) 1/2"
  • KV (L/MIN) 25
  • CV (US GPM) 6.6043218682305
  • POWER (WATTS) 8
  • MIN PRESSURE (BAR) 0.1
  • MIN PSI 1.45038
  • MAX PRESSURE (BAR) 10
  • MAX PSI 145.038
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 21EN4K0B105-8W-24VDC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$164.00
In-Stock

Radwell Engineering Preferred Product

$164.00
SKU: 104318972
Save Up To $42.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
5 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$124.00
SKU: 104318973
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$107.00
SKU: 104318974
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$99.00
SKU: 104318975
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to 21EN4K0B105-8W-24VDC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.