Home >  Sensors & Switches  >  Pressure Switch  >  NOSHOK  >  301-1-2-10/435-25

301-1-2-10/435-25

Manufactured by NOSHOK

representative photo
click to zoom
Weight: 0.30 lbs
Estimated Value - 220.00
Save as much as 50%
Last Value Update: 2/16/2022
Product Description
Warranty
  • 301121043525
  • DISCONTINUED BY MANUFACTURER
  • PRESSURE SWITCH
  • 10 AMP
  • 125/250 VAC
  • 12/24 VDC
  • RANGE 10-435 PSI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 301-1-2-10/435-25, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 156303339
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$143.00
In-Stock

Surplus Never Used Original Packaging

$165.00
SKU: 156303340
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$143.00
SKU: 156303341
Save Up To $77.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Previously Used / Radwell Certified

$132.00
SKU: 156303342
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$110.00
Average Delivery 5-20 Days
$110.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 301-1-2-10/435-25, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.