Home >  Hydraulics  >  Hydraulic Pressure Regulator & Gauge & Transmitter  >  NOSHOK  >  20-100-100-PSI/KPA

20-100-100-PSI/KPA

Manufactured by NOSHOK

NOSHOK 20-100-100-PSI/KPA 0
NOSHOK 20-100-100-PSI/KPA 1
representative photo
click to zoom
Weight: 0.16 lbs
Estimated Value - 35.00
Save as much as 66%
Last Value Update: 8/4/2022
Product Description
Warranty
  • 20100100PSIKPA
  • 2" ABS CASE
  • COPPER ALLOY INTERNALS
  • 100 PSI/KPA
  • 1/4" NPT BOTTOM CONN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 20-100-100-PSI/KPA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$20.00
In-Stock

Radwell Engineering Preferred Product

$20.00
SKU: 11019669
Save Up To $15.00!
Additional quantities available with standard lead time.
275 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$15.00
SKU: 11019670
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$13.00
SKU: 11019671
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$12.00
SKU: 11019672
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to 20-100-100-PSI/KPA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.