15-120-30-PSI/KPA

Manufactured by NOSHOK

NOSHOK 15-120-30-PSI/KPA 0
NOSHOK 15-120-30-PSI/KPA 1
NOSHOK 15-120-30-PSI/KPA 2
representative photo
click to zoom
Weight: 0.09 lbs
Estimated Value - 54.00
Save as much as 46%
Last Value Update: 8/4/2022
Product Description
Warranty
  • 1512030PSIKPA
  • PRESSURE GAUGE
  • 1.5" STEEL PANEL MOUNT CASE
  • 30 PSI/KPA
  • 1/8 NPT BACK CONN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 15-120-30-PSI/KPA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$47.00
In-Stock

Radwell Engineering Preferred Product

$47.00
SKU: 11019653
Save Up To $7.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
81 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$36.00
In-Stock

Surplus Never Used Original Packaging

$36.00
SKU: 11019654
Save Up To $18.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$31.00
SKU: 11019655
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$29.00
SKU: 11019656
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to 15-120-30-PSI/KPA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.