327

Manufactured by NORELCO CONSUMER PRODUCTS

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 1.48
Save as much as 40%
Last Value Update: 8/14/2015
Product Description
Warranty
  • 327
  • LIGHT .04AMP 28V FLANGED BASE MINIATURE INDICATOR
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to 327, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NORELCO CONSUMER PRODUCTS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$1.48
Available To Order

Radwell Independent Supply Chain New Level 1

$1.48
SKU: 23956870
Call 800.884.5500 for current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.96
In-Stock

Surplus Never Used Original Packaging

$1.11
SKU: 23956871
Save Up To $0.37!
Order Before 3PM
Order Before 3PM ET
60 in US!

Surplus Never Used Radwell Packaging

$0.96
SKU: 23956872
Save Up To $0.52!
Order Before 3PM
Order Before 3PM ET
9 in US!

Previously Used / Radwell Certified

$0.89
SKU: 23956873
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 327, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.