Home >  Sensors & Switches  >  Sensor Accessory  >  NORDSON  >  274783A

274783A

Manufactured by NORDSON

NORDSON 274783A 0
NORDSON 274783A 1
representative photo
click to zoom
Weight: 0.45 lbs
Estimated Value - 117.00
Save as much as 50%
Last Value Update: 4/26/2021
Product Description
Warranty
  • 274783A
  • RTD SENSOR REPLACEMENT
  • KIT GUN
  • 120 OHM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to 274783A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NORDSON

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$96.00
Available To Order

Radwell Independent Supply Chain New Level 1

$96.00
SKU: 4846730
Call 800.884.5500 for current Lead Time
Save Up To $21.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$73.00
In-Stock

Surplus Never Used Original Packaging

$73.00
SKU: 4846731
Save Up To $44.00!
8 in US!

Surplus Never Used Radwell Packaging

$63.00
SKU: 4846732
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$58.00
SKU: 4846733
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to 274783A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.