Home >  Machine Parts  >  Nut/Bolt/Rod/Washer  >  NIEDAX  >  1-FLM 6X12

1-FLM 6X12

Manufactured by NIEDAX

representative photo
click to zoom
Weight: 0.05 lbs
Estimated Value - 0.42
Save as much as 40%
Last Value Update: 5/21/2020
Product Description
Warranty
  • 1FLM6X12
  • BOLT
  • MUSHROOM HEAD
  • 6MM THREAD
  • 12MM LENGTH
  • STEEL
  • W/ SERRATED FLANGE NUT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 1-FLM 6X12, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NIEDAX

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$0.42
Available To Order

Radwell Independent Supply Chain New Level 1

$0.42
SKU: 123815412
Call 800.884.5500 for current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.32
In-Stock

Surplus Never Used Original Packaging

$0.32
SKU: 123815413
Save Up To $0.11!
100 in US!

Surplus Never Used Radwell Packaging

$0.28
SKU: 123815414
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$0.25
SKU: 123815415
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 1-FLM 6X12, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.