Home >  Servo Products  >  Servo Drive/Servo Control  >  NIDEC CORP  >  DXA-202

DXA-202

Manufactured by NIDEC CORP CONTROL TECHNIQUES

NIDEC CORP DXA-202 0
NIDEC CORP DXA-202 1
representative photo
click to zoom
Weight: 11.65 lbs
Estimated Value - $8,800.00
Save as much as 81 %
Last Value Update: 9/10/2019
Product Description
Alternate Part Numbers
Warranty
  • DXA202
  • DISCONTINUED BY MANUFACTURER
  • SERVO DRIVE
  • POSITIONING
  • 120 VAC
  • 50/60 HZ INPUT
  • SHUNT FUSE
  • BRIDGE FUSE
  • PART NUMBER: 850022-01
If you need a specific firmware or series relating to DXA-202, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for NIDEC CORP
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$2,195.00

Surplus Never Used Original Packaging

$6,600.00
SKU: 20533
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$5,720.00
SKU: 20534
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$2,195.00
SKU: 20535
2-10 Days
Save Up To $6,605.00!
o
Rush Available
4 in US!
1 in UK!
If you need a specific firmware or series relating to DXA-202, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.