Home >  Controls & Indicators  >  Thermostat  >  NIBE INDUSTRIER  >  RAM342.001M

RAM342.001M

Manufactured by NIBE INDUSTRIER

representative photo
click to zoom
Weight: 0.45 lbs
Estimated Value - $168.00
Save as much as 50 %
Last Value Update: 6/9/2017
Product Description
Warranty
  • RAM342001M
  • ELECTRONIC HOUSING THERMOSTAT 16AMP 250VAC 15-95C
If you need a specific firmware or series relating to RAM342.001M, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for NIBE INDUSTRIER
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$168.00

Radwell Independent Supply Chain New Level 1

$168.00
SKU: 104324927
1-4 Weeks
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$101.00

Surplus Never Used Original Packaging

$101.00
SKU: 104324928
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $67.00!
1 in UK!

Surplus Never Used Radwell Packaging

$92.50
SKU: 104324929
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$84.00
SKU: 104324930
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to RAM342.001M, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.