Home >  Controls & Indicators  >  Signal Conditioner/Transmitter  >  NEW ELFIN  >  FLASHING SAFETY DEVICE

FLASHING SAFETY DEVICE

Manufactured by NEW ELFIN

NEW ELFIN FLASHING SAFETY DEVICE 0
NEW ELFIN FLASHING SAFETY DEVICE 1
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 59.00
Save as much as 51%
Last Value Update: 12/9/2019
Product Description
Warranty
  • FLASHINGSAFETYDEVICE
  • FLASHING SAFETY DEVICE
  • 110-690V
  • 10MA
  • VOLTAGE 3 PHASE 220÷690V 50-60HZ
  • VOLTAGE SINGLE PHASE 110÷400V 50-60HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FLASHING SAFETY DEVICE, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$47.00
In-Stock

Radwell Engineering Preferred Product

$47.00
SKU: 26807189
Save Up To $12.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$36.00
SKU: 26807190
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$31.00
SKU: 26807191
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$29.00
SKU: 26807192
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to FLASHING SAFETY DEVICE, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.