Home >  Sensors & Switches  >  Limit Switch  >  NEW ELFIN  >  050FI10

050FI10

Manufactured by NEW ELFIN

NEW ELFIN 050FI10 0
NEW ELFIN 050FI10 1
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 26.00
Save as much as 46%
Last Value Update: 5/20/2022
Product Description
Warranty
  • 050FI10
  • STOP SYSTEM LIMIT SWITCH
  • 1NO
  • INTERLOCK
  • PROTECTION DEGREE IP20 (IEC-EN60529)
  • CONTACT MATERIAL AG1000/1000
  • SLOW ACTION CONTACT
  • AC 24V-10A
  • CD 24V-5A
  • 3 WORKING POSITIONS
  • MAXIMUM OF 6 CONTACT BLOCKS (3FRONT & 3REAR)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 050FI10, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$23.00
In-Stock

Radwell Engineering Preferred Product

$23.00
SKU: 26803606
Save Up To $3.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
11 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$18.00
SKU: 26803607
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$15.00
SKU: 26803608
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$14.00
SKU: 26803609
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 050FI10, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.