Home >  Sensors & Switches  >  Limit Switch  >  NEW ELFIN  >  050FC3C

050FC3C

Manufactured by NEW ELFIN

NEW ELFIN 050FC3C 0
NEW ELFIN 050FC3C 1
representative photo
click to zoom
Weight: 0.25 lbs
Estimated Value - 25.00
Save as much as 44%
Last Value Update: 5/20/2022
Product Description
Warranty
  • 050FC3C
  • LIMIT SWITCH
  • THREE-POLE
  • -25 +65C OPERATING TEMPERATURES
  • 2 NC
  • 1 NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 050FC3C, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$22.00
In-Stock

Radwell Engineering Preferred Product

$22.00
SKU: 26803598
Save Up To $3.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$14.00
In-Stock

Surplus Never Used Original Packaging

$17.00
SKU: 26803599
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$15.00
SKU: 26803600
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$14.00
SKU: 26803601
Save Up To $11.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
2 in US!
2 in UK!
If you need a specific firmware or series relating to 050FC3C, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.