020GE02

Manufactured by NEW ELFIN

NEW ELFIN 020GE02 0
NEW ELFIN 020GE02 1
representative photo
click to zoom
Weight: 0.75 lbs
Estimated Value - 11.00
Save as much as 49%
Last Value Update: 5/20/2022
Product Description
Warranty
  • 020GE02
  • 2NC CONTACT ELEMENT
  • WITH FLANGE
  • SLOW ACTION CONTACT
  • SELF CLEANING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 020GE02, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$9.33
In-Stock

Radwell Engineering Preferred Product

$9.33
SKU: 26829529
Save Up To $1.67!
Additional quantities available with standard lead time.
3 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$7.00
SKU: 26829530
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$6.06
SKU: 26829531
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$5.60
SKU: 26829532
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 020GE02, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.