Home >  Audio Visual  >  Audio Visual Product  >  NEUTRIK  >  NL2MP

NL2MP

Manufactured by NEUTRIK

NEUTRIK NL2MP 0
NEUTRIK NL2MP 1
representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 14.00
Save as much as 44%
Last Value Update: 9/1/2022
Product Description
Warranty
  • NL2MP
  • CONNECTOR
  • SPEAKER
  • PLUG
  • 2 POSITION
  • PRODUCT RANGE:SPEAKON SERIES
  • NO. OF CONTACTS:2 CONTACT
  • GENDER:PLUG
  • CONNECTOR MOUNTING:PANEL MOUNT
  • CONTACT PLATING:SILVER PLATED CONTACTS
  • CONNECTOR BODY MATERIAL:PLASTIC BODY
  • COLOUR:BLACK ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to NL2MP, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NEUTRIK

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$13.00
Available To Order

Radwell Independent Supply Chain New Level 1

$13.00
SKU: 19094000
Call 800.884.5500 for current Lead Time
Save Up To $1.00!
Must Purchase Minimum Quantity Of 5
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$7.80
In-Stock

Surplus Never Used Original Packaging

$9.75
SKU: 19094001
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$8.45
SKU: 19094002
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$7.80
SKU: 19094003
Save Up To $6.20!
26 in US!
If you need a specific firmware or series relating to NL2MP, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.