Home >  Power Supplies  >  Power Supply  >  MURR ELEKTRONIK  >  85303

85303

Manufactured by MURR ELEKTRONIK

MURR ELEKTRONIK 85303 0
MURR ELEKTRONIK 85303 1
MURR ELEKTRONIK 85303 2
representative photo
click to zoom
Weight: 2.00 lbs
Estimated Value - $200.00
Save as much as 50 %
Last Value Update: 11/3/2020
Product Description
Warranty
  • 85303
  • DISCONTINUED BY MANUFACTURER
  • ECO-RAIL POWER SUPPLY
  • 5 AMP
  • 90/264 V AC
  • 24 V DC
  • 50/60 HZ
  • 1-PHASE
  • PLUGGABLE TERMINALS
  • DIN RAIL MOUNT
  • (REPLACED BY 85133)
If you need a specific firmware or series relating to 85303, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$150.00

Surplus Never Used Original Packaging

$150.00
SKU: 15838420
Ships in 24 hours
Save Up To $50.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$130.00
SKU: 15838421
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$120.00
SKU: 15838422
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to 85303, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.