Home >  Electrical Products  >  Lug/Connector  >  MURR ELEKTRONIK  >  7000-88001-0300060

7000-88001-0300060

Manufactured by MURR ELEKTRONIK

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - $28.00
Save as much as 46 %
Last Value Update: 1/20/2021
Product Description
Warranty
  • 7000880010300060
  • M8 MALE 0° / M8 FEMALE 0°
  • PUR 3X0.25 YE UL/CSA+DRAG CHAIN 0.6M
If you need a specific firmware or series relating to 7000-88001-0300060, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
In-Stock
$24.00

Radwell Preferred Manufacturer Factory New Level 1

$24.00
SKU: 15836067
Ships Same Day
Save Up To $4.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
4 in US!
If you need a specific firmware or series relating to 7000-88001-0300060, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.