Home >  Sensors & Switches  >  QD Cable/Cord Set  >  MURR ELEKTRONIK  >  7000-12221-0140500

7000-12221-0140500

Manufactured by MURR ELEKTRONIK

representative photo
click to zoom
Weight: 0.66 lbs
Estimated Value - 35.00
Save as much as 46%
Last Value Update: 2/27/2023
Product Description
Warranty
  • 7000122210140500
  • CORD SET
  • M12 CONNECTOR
  • FEMALE STRAIGHT
  • 4-POLE
  • 4 AMP MAX
  • YELLOW COLOR
  • PVC JACKET
  • NICKEL BRASS
  • 5 METER LENGTH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available to Order
If you need a specific firmware or series relating to 7000-12221-0140500, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
In-Stock

Radwell Engineering Preferred Product

$31.00
SKU: 15785145
Save Up To $4.00!
Additional quantities available with standard lead time.
27 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$24.00
SKU: 15785146
Save Up To $11.00!
1 in US!
4 in UK!

Surplus Never Used Radwell Packaging

$21.00
SKU: 15785147
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$19.00
SKU: 15785148
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 7000-12221-0140500, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.